CMD11504G LED Products by Visual Communications Company

LED, GREEN, 2MM, 16MCD, 560NM, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

LED Color Green
LED Mounting SMD
Bulb Size 2mm
Forward Current If 20mA
Forward Voltage 2.1V
Wavelength Typ 560nm
Luminous Intensity 16mcd
Viewing Angle 100°
Lens Shape Round
RoHS Compliant Yes

Alternative Descriptions

Led, Green, 2Mm, 16Mcd, 560Nm, Full Reel | Newark Electronics
CML LED - LED TYPE | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMD11504G?

Additional datasheets, footprints and schematics for CMD11504G are listed on our Part Details page. You can also find images and similar parts to CMD11504G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMD11504G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD11504G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMD11504G fall under?

The CMD11504G is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to CMD11504G when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMD11504G you can contact the distributor directly for product support, shipping queries etc.

Is the CMD11504G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CMD11504G have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for CMD11504G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMD11504G often in real-time on the comparison pages.

What if I can't find stock of CMD11504G?

You can fill out our help required form which you can use to request a quote for CMD11504G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay