Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | NXP |
---|---|
Silicon Family Name | 68HC12 |
Core Architecture | HC12 |
Core Sub-Architecture | HC12 |
Silicon Core Number | MC68HC812A4 |
Clock Frequency | 16MHz |
No. of Bits | 8bit |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CMD-12A4?
Additional datasheets, footprints and schematics for CMD-12A4 are listed on our Part Details page. You can also find images and similar parts to CMD-12A4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD-12A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD-12A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD-12A4 fall under?
The CMD-12A4 is listed under Embedded Computers, Education & Maker Boards > Other Embedded Computers > Embedded Single Board Computers - SBC - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to CMD-12A4 when available in the Embedded Single Board Computers - SBC - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD-12A4 you can contact the distributor directly for product support, shipping queries etc.
Is the CMD-12A4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMD-12A4 have stock available?
There is no stock from authorised distributors for CMD-12A4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD-12A4 often in real-time on the comparison pages.
What if I can't find stock of CMD-12A4?
You can fill out our help required form which you can use to request a quote for CMD-12A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.