Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.42
|
151
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
187
in stock
|
Buy Now | |
element14
from US$0.76
|
151
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
37
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Carlton-Bates
from US$0.49
|
-
|
Buy Now | |
Sager
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now |
Accessory Type | Blank Module |
---|---|
For Use With | Modular Connectors |
No. of Ports | 1 |
Pack Quantity | 10 |
RoHS Compliant | Yes |
Blank Module, 1 Port, White | Heilind Electronics |
Blank Module, 1 Port | Newark Electronics |
Wire Duct, Raceway & Tray Assry, ABS, Width 0.61in, Height 0.72in | Panduit CMBWH-X | RS Americas |
MINI-COM BLANK MODULE | Avnet America |
Blank Module, White, Faceplate/Adapter/Box Mount | Carlton-Bates |
Wire Ducting & Raceways Blank Module, 1 Port, White | Sager |
Where can I find additional details, specifications and documents for a CMBWH-X?
Additional datasheets, footprints and schematics for CMBWH-X are listed on our Part Details page. You can also find images and similar parts to CMBWH-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMBWH-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMBWH-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMBWH-X fall under?
The CMBWH-X is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CMBWH-X when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMBWH-X you can contact the distributor directly for product support, shipping queries etc.
Is the CMBWH-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMBWH-X have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Heilind Electronics Asia and RS Americas have stock available or on a lead time for CMBWH-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMBWH-X often in real-time on the comparison pages.
What if I can't find stock of CMBWH-X?
You can fill out our help required form which you can use to request a quote for CMBWH-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.