Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Accessory Type | 1-Position Blank Module |
---|---|
For Use With | Panduits Mini-Com Modular Patch Panels Faceplates & Surface Mount Boxes |
Product Range | - |
Colour | Electric Ivory |
Wire Duct, Raceway & Tray Assry, ABS, Width 0.61in, Height 0.72in | Panduit CMBEI-X | RS Americas |
Blank Module, Patch Panels/Surface Box | Newark Electronics |
MINI-COM BLANK MODULE | Avnet America |
16F4517 | element14 |
Blank Module, Electrical Ivory, Faceplate/Adapter/Box Mount | Carlton-Bates |
Modular Connectors / Ethernet Connectors Blank Module 1 Port Electric Ivory | Sager |
BLANK MODULE, PATCH PANELS/SURFACE BOX | Farnell |
Where can I find additional details, specifications and documents for a CMBEI-X?
Additional datasheets, footprints and schematics for CMBEI-X are listed on our Part Details page. You can also find images and similar parts to CMBEI-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMBEI-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMBEI-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMBEI-X fall under?
The CMBEI-X is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CMBEI-X when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMBEI-X you can contact the distributor directly for product support, shipping queries etc.
Is the CMBEI-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMBEI-X have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for CMBEI-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMBEI-X often in real-time on the comparison pages.
What if I can't find stock of CMBEI-X?
You can fill out our help required form which you can use to request a quote for CMBEI-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.