Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (µA) | 500 |
---|---|
Dimensions LxWxH (in) | 0.37 x 0.37 x 0.26 |
Dimensions LxWxH (mm) | 9.4 x 9.4 x 6.5 |
Directivity | Omnidirectional |
Height (in) | 0.26 |
Height (mm) | 6.5 |
Length (in) | 0.37 |
Length (mm) | 9.4 |
Microphone Type | Electret Condenser |
Operating Freq. (Hz) | 20 ~ 20000 |
Operating Voltage (Vdc) | 4.5 |
Output Impedance (KΩ) | 1 |
Output Type | Analog |
Port Location | Top |
Sensitivity (dB) | -44 |
Sensitivity Reduction (dB) | -3 |
Sensitivity Tolerance | ±3 |
Shape | Round |
Signal : Noise Ratio (dBA) | 60 |
Termination | Pin Type |
Width (in) | 0.37 |
Width (mm) | 9.4 |
Where can I find additional details, specifications and documents for a CMB-6544PF?
Additional datasheets, footprints and schematics for CMB-6544PF are listed on our Part Details page. You can also find images and similar parts to CMB-6544PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMB-6544PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMB-6544PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMB-6544PF fall under?
The CMB-6544PF is listed under audio > microphones > electret-condenser-microphones > cmb-6544pf.
Can I view similar or alternative parts?
You can view similar parts to CMB-6544PF when available in the cmb-6544pf range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMB-6544PF you can contact the distributor directly for product support, shipping queries etc.
Is the CMB-6544PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMB-6544PF have stock available?
Authorised distributors including CUI Devices, RS and Future Electronics have stock available or on a lead time for CMB-6544PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMB-6544PF often in real-time on the comparison pages.
What if I can't find stock of CMB-6544PF?
You can fill out our help required form which you can use to request a quote for CMB-6544PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.