Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (µA) | 500 |
---|---|
Dimensions LxWxH (in) | 0.38 x 0.38 x 0.26 |
Dimensions LxWxH (mm) | 9.7 x 9.7 x 6.5 |
Directivity | Omnidirectional |
Height (in) | 0.26 |
Height (mm) | 6.5 |
Length (in) | 0.38 |
Length (mm) | 9.7 |
Microphone Type | Electret Condenser |
Operating Freq. (Hz) | 50 ~ 20000 |
Operating Voltage (Vdc) | 4.5 |
Output Impedance (KΩ) | 2.2 |
Output Type | Analog |
Port Location | Top |
Sensitivity (dB) | -42 |
Sensitivity Reduction (dB) | -3 |
Sensitivity Tolerance | ±3 |
Shape | Round |
Signal : Noise Ratio (dBA) | 60 |
Termination | Pin Type |
Width (in) | 0.38 |
Width (mm) | 9.7 |
Microph 9.7Mm Electret Condenser Omnidirectional |Cui CMA-6542PF | Newark Electronics |
Where can I find additional details, specifications and documents for a CMA-6542PF?
Additional datasheets, footprints and schematics for CMA-6542PF are listed on our Part Details page. You can also find images and similar parts to CMA-6542PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMA-6542PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMA-6542PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMA-6542PF fall under?
The CMA-6542PF is listed under audio > microphones > electret-condenser-microphones > cma-6542pf.
Can I view similar or alternative parts?
You can view similar parts to CMA-6542PF when available in the cma-6542pf range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMA-6542PF you can contact the distributor directly for product support, shipping queries etc.
Is the CMA-6542PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMA-6542PF have stock available?
Authorised distributors including CUI Devices, RS, Newark Electronics and Future Electronics have stock available or on a lead time for CMA-6542PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMA-6542PF often in real-time on the comparison pages.
What if I can't find stock of CMA-6542PF?
You can fill out our help required form which you can use to request a quote for CMA-6542PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.