CMA13-20/90 Enclosures, Racks & Accessories by Vector Electronics & Technology

SUBRACK ASSEMBLED 4.5INX6.5IN CARD 3U

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$198.33

Distributor Stock
Logo for Farnell
Farnell
from US$271.64
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$257.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$259.43
-
Buy Now
Logo for element14
element14
from US$198.33
-
Buy Now

Specifications

Rack U Height 3U
Rack HP Width -
External Depth - Metric 229mm
External Height - Metric 133mm
External Width - Metric 483mm
External Depth - Imperial 9"
External Height - Imperial 5.25"

Alternative Descriptions

Subrack, Assembled, 4.5Inx6.5In Card, 3U | Newark Electronics
Enclosure, CardCage, Rackmnt, Aluminum, Natural,19x5.25x9 In, EIA, VectorPak Series | Vector Electronics & Technology CMA13-20/90 | RS Americas
SUBRACK, ASSEMBLED, 4.5INX6.5IN CARD, 3U | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMA13-20/90?

Additional datasheets, footprints and schematics for CMA13-20/90 are listed on our Part Details page. You can also find images and similar parts to CMA13-20/90 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMA13-20/90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMA13-20/90 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMA13-20/90 fall under?

The CMA13-20/90 is listed under Electrical & Lighting > Enclosures Racks & Accessories > 10" / 19" Cabinet Racks.

Can I view similar or alternative parts?

You can view similar parts to CMA13-20/90 when available in the 10" / 19" Cabinet Racks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMA13-20/90 you can contact the distributor directly for product support, shipping queries etc.

Is the CMA13-20/90 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMA13-20/90 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CMA13-20/90.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMA13-20/90 often in real-time on the comparison pages.

What if I can't find stock of CMA13-20/90?

You can fill out our help required form which you can use to request a quote for CMA13-20/90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay