Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | Water, Medical Fluids |
---|---|
Material | Medical Grade Crosslinked Polyolefin |
Flexibility | Flexible |
Color | Clear |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | .078in, 1.98mm |
Recovered Wall Thickness (Nominal) | .31mm, .017in |
Recovered Inside Diameter (Max) | .026in, .66mm |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Stick, Cut Piece, Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT-LWA |
Resistant To | Impact, Fluids, Radiation Sterilization, Strain |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 110°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Shrink Temperature (Min) | 110°C |
Heat Shrink Tubing And Sleeves Mt-Lwa-.078-X-Sp |Raychem Te Connectivity CM9832-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 1.98MM 3:1 CL PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a CM9832-000?
Additional datasheets, footprints and schematics for CM9832-000 are listed on our Part Details page. You can also find images and similar parts to CM9832-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM9832-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM9832-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM9832-000 fall under?
The CM9832-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CM9832-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM9832-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM9832-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM9832-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Sager have stock available or on a lead time for CM9832-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM9832-000 often in real-time on the comparison pages.
What if I can't find stock of CM9832-000?
You can fill out our help required form which you can use to request a quote for CM9832-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.