Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | S.C. Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.62 |
Average Bulb Life | 7500h |
Product Range | - |
Lead Style | Bayonet |
Length | 30.2mm |
Lens Style | Tubular T-3 1/4 0.406" |
Lamp, Incandescent, Bayonet, 28V | Newark Electronics |
LAMP, INCANDESCENT, BAYONET, 28V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.62 |
Average Bulb Life | 7500h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CM757?
Additional datasheets, footprints and schematics for CM757 are listed on our Part Details page. You can also find images and similar parts to CM757 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM757 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM757 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM757 fall under?
The CM757 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to CM757 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM757 you can contact the distributor directly for product support, shipping queries etc.
Is the CM757 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM757 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CM757.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM757 often in real-time on the comparison pages.
What if I can't find stock of CM757?
You can fill out our help required form which you can use to request a quote for CM757 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.