Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 30mm |
---|---|
Height | 5mm |
Magnet Material | Ceramic |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Width | 5mm |
Flange Thickness | 5mm |
Material | Ceramic/Ferrite |
Operating Temperature Max | 180°C |
Magnetic Disc, Pk10 | Newark Electronics |
MAGNETIC DISC, PK10 | element14 |
Where can I find additional details, specifications and documents for a CM702-R?
Additional datasheets, footprints and schematics for CM702-R are listed on our Part Details page. You can also find images and similar parts to CM702-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM702-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM702-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM702-R fall under?
The CM702-R is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to CM702-R when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM702-R you can contact the distributor directly for product support, shipping queries etc.
Is the CM702-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM702-R have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CM702-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM702-R often in real-time on the comparison pages.
What if I can't find stock of CM702-R?
You can fill out our help required form which you can use to request a quote for CM702-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.