Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CM5665-000 |
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
---|---|
TE Adapter Code | 54 |
Adapter Entry Size | 6 |
Material | Aluminum Alloy |
Cable Diameter Range | 188 – 3in, 48 – 76mm |
Connector Detail Specification Number | MIL-DTL-26482 |
Connector General Specification Number | MIL-DTL-26482 Series 2/Class A,L |
Sealable | Yes |
Adapter Angle | Straight |
Connector Shell Size | 18 |
Termination Device Type | Magneform Ring |
Connector System | Cable-to-Cable |
Style | Shielded Boot |
203M018-19C06 |Raychem Te Connectivity CM5665-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADAPTER | Rapid Electronics |
TE Connectivity Shrink Boot Adapters 180° 18 Shell Size Electroless Nickel Aluminum Alloy | Distrelec |
Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager |
Where can I find additional details, specifications and documents for a CM5665-000?
Additional datasheets, footprints and schematics for CM5665-000 are listed on our Part Details page. You can also find images and similar parts to CM5665-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM5665-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM5665-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM5665-000 fall under?
The CM5665-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CM5665-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM5665-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM5665-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM5665-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Sager have stock available or on a lead time for CM5665-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM5665-000 often in real-time on the comparison pages.
What if I can't find stock of CM5665-000?
You can fill out our help required form which you can use to request a quote for CM5665-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.