Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | For 4.50" x 6.50" Cards |
---|---|
External Height - Imperial | 5.3" |
External Height - Metric | 133.4mm |
External Width - Imperial | 19" |
External Width - Metric | 102mm |
External Depth - Imperial | 9" |
RoHS Compliant | Yes |
Card Mount Module, 4Inx4In | Newark Electronics |
MODULE CARD MOUNT 4" WIDTH | Vector Electronics & Technology CM45A65-4 | RS Americas |
Where can I find additional details, specifications and documents for a CM45A65-4?
Additional datasheets, footprints and schematics for CM45A65-4 are listed on our Part Details page. You can also find images and similar parts to CM45A65-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM45A65-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM45A65-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM45A65-4 fall under?
The CM45A65-4 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > 19" Plug In Units.
Can I view similar or alternative parts?
You can view similar parts to CM45A65-4 when available in the 19" Plug In Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM45A65-4 you can contact the distributor directly for product support, shipping queries etc.
Is the CM45A65-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM45A65-4 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CM45A65-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM45A65-4 often in real-time on the comparison pages.
What if I can't find stock of CM45A65-4?
You can fill out our help required form which you can use to request a quote for CM45A65-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.