Status: | Unknown |
---|---|
Series: | AVX CM |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX CM |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance + | 10% |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 1.05mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
CAP, 0.47µF, 16V, 10%, X7R, 1206 | Farnell |
Where can I find additional details, specifications and documents for a CM316X7R474K16AT?
Additional datasheets, footprints and schematics for CM316X7R474K16AT are listed on our Part Details page. You can also find images and similar parts to CM316X7R474K16AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM316X7R474K16AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM316X7R474K16AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM316X7R474K16AT fall under?
The CM316X7R474K16AT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CM316X7R474K16AT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM316X7R474K16AT you can contact the distributor directly for product support, shipping queries etc.
Is the CM316X7R474K16AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM316X7R474K16AT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CM316X7R474K16AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM316X7R474K16AT often in real-time on the comparison pages.
What if I can't find stock of CM316X7R474K16AT?
You can fill out our help required form which you can use to request a quote for CM316X7R474K16AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.