Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 3.5 |
Average Bulb Life | 500h |
RoHS Compliant | Yes |
Lamp, Miniature Bayonet, T-3 1/4, 28V | Newark Electronics |
CM Series 28 V Miniature Bayonet Base Aviation Incandescent Lamp - T-3 1/4 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 3.5 |
Average Bulb Life | 500h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CM313?
Additional datasheets, footprints and schematics for CM313 are listed on our Part Details page. You can also find images and similar parts to CM313 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM313 fall under?
The CM313 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to CM313 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM313 you can contact the distributor directly for product support, shipping queries etc.
Is the CM313 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM313 have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for CM313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM313 often in real-time on the comparison pages.
What if I can't find stock of CM313?
You can fill out our help required form which you can use to request a quote for CM313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.