Status: | Unknown |
---|---|
Series: | CM250C Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 96kHz |
---|---|
Crystal Case | SMD, 7.9mm x 3.7mm |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 30ppm |
Product Range | CM250C Series |
Crystal Mounting Type | SMD |
RoHS Compliant | Yes |
Crystal, 96Khz, 12.5Pf, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a CM250C96000AZFT?
Additional datasheets, footprints and schematics for CM250C96000AZFT are listed on our Part Details page. You can also find images and similar parts to CM250C96000AZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM250C96000AZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM250C96000AZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM250C96000AZFT fall under?
The CM250C96000AZFT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CM250C96000AZFT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM250C96000AZFT you can contact the distributor directly for product support, shipping queries etc.
Is the CM250C96000AZFT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM250C96000AZFT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM250C96000AZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM250C96000AZFT often in real-time on the comparison pages.
What if I can't find stock of CM250C96000AZFT?
You can fill out our help required form which you can use to request a quote for CM250C96000AZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.