Status: | Unknown |
---|---|
Series: | CM250C Series |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 32kHz |
---|---|
Crystal Case | SMD, 7.9mm x 3.7mm |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 30ppm |
Product Range | CM250C Series |
Crystal Mounting Type | SMD |
RoHS Compliant | Yes |
Crystal, 32Khz, 12.5Pf, 7.9 X 3.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CM250C32000AZFT?
Additional datasheets, footprints and schematics for CM250C32000AZFT are listed on our Part Details page. You can also find images and similar parts to CM250C32000AZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM250C32000AZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM250C32000AZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM250C32000AZFT fall under?
The CM250C32000AZFT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CM250C32000AZFT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM250C32000AZFT you can contact the distributor directly for product support, shipping queries etc.
Is the CM250C32000AZFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM250C32000AZFT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM250C32000AZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM250C32000AZFT often in real-time on the comparison pages.
What if I can't find stock of CM250C32000AZFT?
You can fill out our help required form which you can use to request a quote for CM250C32000AZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.