Status: | Unknown |
---|---|
Series: | CM250C Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 38kHz |
---|---|
Crystal Case | SMD, 7.9mm x 3.7mm |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 30ppm |
Product Range | CM250C Series |
Crystal Mounting Type | SMD |
RoHS Compliant | Yes |
Crystal, 38Khz, 12.5Pf, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a CM250C-38.000KAZF-UT?
Additional datasheets, footprints and schematics for CM250C-38.000KAZF-UT are listed on our Part Details page. You can also find images and similar parts to CM250C-38.000KAZF-UT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM250C-38.000KAZF-UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM250C-38.000KAZF-UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM250C-38.000KAZF-UT fall under?
The CM250C-38.000KAZF-UT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CM250C-38.000KAZF-UT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM250C-38.000KAZF-UT you can contact the distributor directly for product support, shipping queries etc.
Is the CM250C-38.000KAZF-UT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM250C-38.000KAZF-UT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM250C-38.000KAZF-UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM250C-38.000KAZF-UT often in real-time on the comparison pages.
What if I can't find stock of CM250C-38.000KAZF-UT?
You can fill out our help required form which you can use to request a quote for CM250C-38.000KAZF-UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.