Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.46
|
No stock
|
Buy Now | |
Sager
from US$28.00
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$24.89
|
28
in stock
|
Buy Now | |
element14
from US$40.28
|
28
in stock
|
Buy Now | |
Farnell
from US$37.72
|
28
in stock
|
Buy Now | |
RS Americas
from US$29.82
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$28.56
|
-
|
Buy Now |
Cable Organizer Type | Cable Bracket |
---|---|
For Use With | Cabinet Racks |
Product Range | - |
Colour | Black |
External Depth | 3" |
External Height | 1" |
External Width | 1.5" |
Material | Steel w/ Hook and Loop Strap |
Cable Management Bracket, Steel, Black | Newark Electronics |
CABLE MANAGEMENT BRACKET, STEEL, BLACK | element14 |
Enclosure, Accessory, Cable Mgmt,(6)1x1.5inBrackets,(6)12in VelcroStraps, w/hdwr | Bud Industries CM-2200 | RS Americas |
CABLE MANAGEMENT BRKT_ STRAPS | Relay Specialties |
Where can I find additional details, specifications and documents for a CM 2200?
Additional datasheets, footprints and schematics for CM 2200 are listed on our Part Details page. You can also find images and similar parts to CM 2200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM 2200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM 2200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM 2200 fall under?
The CM 2200 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to CM 2200 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM 2200 you can contact the distributor directly for product support, shipping queries etc.
Is the CM 2200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM 2200 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CM 2200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM 2200 often in real-time on the comparison pages.
What if I can't find stock of CM 2200?
You can fill out our help required form which you can use to request a quote for CM 2200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.