Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | HDMI Transmitter Port Protection and Interface Device |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 5.5V |
IC Package Type | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
HDMI Transmitter Port Protection and Interface Device 38-Pin TSSOP T/R | Avnet America |
CM2020-01TR, Bi-Directional TVS Diode Array, 38-Pin TSSOP | ON Semiconductor CM2020-01TR | RS Americas |
HDMI TRANSMITTER PORT PROTECTION, TSSOP | Farnell |
Where can I find additional details, specifications and documents for a CM2020-01TR?
Additional datasheets, footprints and schematics for CM2020-01TR are listed on our Part Details page. You can also find images and similar parts to CM2020-01TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM2020-01TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM2020-01TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM2020-01TR fall under?
The CM2020-01TR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to CM2020-01TR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM2020-01TR you can contact the distributor directly for product support, shipping queries etc.
Is the CM2020-01TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM2020-01TR have stock available?
Authorised distributors including Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CM2020-01TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM2020-01TR often in real-time on the comparison pages.
What if I can't find stock of CM2020-01TR?
You can fill out our help required form which you can use to request a quote for CM2020-01TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.