Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | VGA Port Companion Circuit |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CM2009-02QR, Uni-Directional TVS Diode Array, 16-Pin QSOP | ON Semiconductor CM2009-02QR | RS Americas |
VGA PORT COMPANION CIRCUIT, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a CM2009-02QR?
Additional datasheets, footprints and schematics for CM2009-02QR are listed on our Part Details page. You can also find images and similar parts to CM2009-02QR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM2009-02QR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM2009-02QR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM2009-02QR fall under?
The CM2009-02QR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to CM2009-02QR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM2009-02QR you can contact the distributor directly for product support, shipping queries etc.
Is the CM2009-02QR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM2009-02QR have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for CM2009-02QR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM2009-02QR often in real-time on the comparison pages.
What if I can't find stock of CM2009-02QR?
You can fill out our help required form which you can use to request a quote for CM2009-02QR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.