Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Unknown |
Prices starting from US$2.75
Coil Voltage | 24VDC |
---|---|
Contact Current | 15A |
Contact Configuration | SPDT |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Product Range | CM Series |
Contact Voltage DC Nom | 28V |
Coil Resistance | 320ohm |
Contact Material | Silver Alloy |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Automotive Relay (Plug-in Obihiro)CM Relay(Automotive) | Panasonic Electronic Components CM1-R-24V | RS Americas |
Cm Relay(Automo |Panasonic CM1-R-24V | Newark Electronics |
CM Series 15 A SPDT 24 VDC 320 Ohm Plug-In Micro-ISO Automotive Relay | Future Electronics |
AUTOMOTIVE RELAYS 1 FORM C (SPDT-BM) 24 | Avnet America |
AUTOMOTIVE RELAY | TTI Europe |
RELAY, AUTOMOTIVE, SPDT, 28VDC, 15A | Farnell |
Automotive Relay Coil | Relay Specialties |
Where can I find additional details, specifications and documents for a CM1-R-24V?
Additional datasheets, footprints and schematics for CM1-R-24V are listed on our Part Details page. You can also find images and similar parts to CM1-R-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1-R-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1-R-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1-R-24V fall under?
The CM1-R-24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CM1-R-24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1-R-24V you can contact the distributor directly for product support, shipping queries etc.
Is the CM1-R-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM1-R-24V have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for CM1-R-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1-R-24V often in real-time on the comparison pages.
What if I can't find stock of CM1-R-24V?
You can fill out our help required form which you can use to request a quote for CM1-R-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.