Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Supply Voltage | 28V |
---|---|
Lamp Base Type | S.C. Bayonet |
Bulb Size | S-8 |
MSCP | 15 |
Average Bulb Life | 1000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CM1691?
Additional datasheets, footprints and schematics for CM1691 are listed on our Part Details page. You can also find images and similar parts to CM1691 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1691 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1691 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1691 fall under?
The CM1691 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to CM1691 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1691 you can contact the distributor directly for product support, shipping queries etc.
Is the CM1691 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM1691 have stock available?
There is no stock from authorised distributors for CM1691.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1691 often in real-time on the comparison pages.
What if I can't find stock of CM1691?
You can fill out our help required form which you can use to request a quote for CM1691 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.