Status: | Active |
---|---|
Series: | CM1624 |
RoHS: | Compliant |
Prices starting from US$0.26
Application Specific |
±15kV ESD protection (IEC 61000-4-2, contact discharge) |
Significant attenuation of noise in the 700 MHz bands, broadband attenuation throughout the cellular bands |
Benefits |
---|
Mates perfectly with the most popular micro SD interfaces |
Provides robust, fast-acting transient voltage supprression to protect ESD sensitive devices, higher than regulatory and carrier requirements of ±8kV |
Critical for compliance for emerging protocols such as LTE and 4G |
Applications |
---|
uSD and removable memory interfaces |
End Products |
---|
Cellular Phones, Smartphones, Netbooks, Notebooks, Portable Navigation Devices, e-Readers |
Description | CM1624 |
---|---|
Compliance | Pb-free Halide free |
Interface | SIM Card |
Number of Lines | 8 |
Filter Type | L-C |
R Typ (Ω) | 40 |
C Typ (pF) | 12 |
IR Max (µA) | 0.5 |
V(BR) Typ (V) | 6.8 |
VRWM Max (V) | 3 |
Package Type | UDFN-16 |
CM1624-08DE, RLC FILTER W.ESD FOR SD | RS |
onsemi EMI Filter for T-Flash / MicroSD Interfaces, 40Ohm, -40 ... 85°C | Distrelec |
Emi Filter Type:Emi Filter With Esd Protection | Newark Electronics |
EMI Filter Flat Style SMD T/R | Avnet America |
CM1624-08DE, RLC FILTER W.ESD FOR SD | ON Semiconductor CM1624-08DE | RS Americas |
DIODE, EMI FILTER, ESD, 8CH 16-UDFN | element14 |
Where can I find additional details, specifications and documents for a CM1624-08DE?
Additional datasheets, footprints and schematics for CM1624-08DE are listed on our Part Details page. You can also find images and similar parts to CM1624-08DE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1624-08DE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1624-08DE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1624-08DE fall under?
The CM1624-08DE is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to CM1624-08DE when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1624-08DE you can contact the distributor directly for product support, shipping queries etc.
Is the CM1624-08DE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1624-08DE have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CM1624-08DE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1624-08DE often in real-time on the comparison pages.
What if I can't find stock of CM1624-08DE?
You can fill out our help required form which you can use to request a quote for CM1624-08DE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.