Status: | Active |
---|---|
Series: | CM1422 |
RoHS: | Compliant |
Six or eight channels of EMI filtering, 15kV ESD protection on each channel (IEC 61000-4-2 Level 4, contact discharge) |
Excellent broadband attenuation of radiated noise from datalines across all wireless carrier bands |
Benefits |
---|
Mates perfectly with popular board to board connectors |
Suppressed EMI assists in improving handset performance in receiver sensitivity, through providing a cleaner handset noise ecosystem, critical for regulatory and carrier compliance |
Applications |
---|
LCD and camera interface lines |
End Products |
---|
Cellular Phones, Smartphones, Netbooks, Notebooks, Portable Navigation Devices, e-Readers |
Description | CM1422 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 8 |
Filter Type | R-C |
R Typ (Ω) | 16 |
C Typ (pF) | 15 |
IR Max (µA) | 0.2 |
V(BR) Typ (V) | 6.8 |
VRWM Max (V) | 3.3 |
Package Type | WLCSP-20 |
MISCELLANEOUS MOSFETS | Farnell |
Emi Filter Type:Emi Filter With Esd Protection | Newark Electronics |
EMI FILTER, 8 LINE, 100R, 15PF, WLCSP-20 | element14 |
Where can I find additional details, specifications and documents for a CM1422-03CP?
Additional datasheets, footprints and schematics for CM1422-03CP are listed on our Part Details page. You can also find images and similar parts to CM1422-03CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1422-03CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1422-03CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1422-03CP fall under?
The CM1422-03CP is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to CM1422-03CP when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1422-03CP you can contact the distributor directly for product support, shipping queries etc.
Is the CM1422-03CP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1422-03CP have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for CM1422-03CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1422-03CP often in real-time on the comparison pages.
What if I can't find stock of CM1422-03CP?
You can fill out our help required form which you can use to request a quote for CM1422-03CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.