Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.59
Protective Construction | Sealed |
---|---|
Terminal Type | Plug-in type |
Protective Element | None |
Rated Coil Voltage | 24V DC |
Contact Arrangement | 1 Form C |
Operating Function | Single side stable |
Operate (Set) Voltage (at20°C) (Initial) | 6 to 14V DC |
Release (Reset) voltage (at20°C) (Initial) | 2.4 to 8.4V DC |
Rated Operating Current [±10%] (at 20°C) | 75 mA |
Coil Resistance (At 20oC) | 320Ω |
Rated Operating Power (at 20°C) | 1.8W |
Usable Voltage Range | 20 to 32V DC |
Contact Resistance (Initial) | Max. 15mΩ (typ. 2mΩ) (By voltage drop 1A 6V DC) |
Contact Material | Ag alloy |
Nominal Switching Capacity (Resistive Load) | N.O. side: 15A 28V DC, N.C. side: 8A 28V DC |
Contact Data: Max. Carrying Current | N.O. side: 15A 28V DC, N.C. side: 8A 28V DC (at 85°C 185°F, continuous) |
Min. Switching Load (Resistive) | 1A 14V DC (at 20°C 68°F) |
Contact Voltage Drop (After Electrical Life Test) | N.O. side: Max. 0.3 V (By voltage drop 15 A 28 V DC) N.C. side: Max. 0.2 V (By voltage drop 8 A 28 V DC) |
Insulation Resistance (Min. MΩ)(Initial) | Min. 20 MΩ (at 500V DC, Measurement at same location as [Dielectric strength] section.) |
Dielectric Strength (Between Open Contacts) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Dielectric Strength (Between Contacts and Coil) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Operate (Set) Time (At Rated Coil Voltage) (At 20oC) (Initial) | Max. 10ms (without contact bounce time) |
Release (Reset) Time (at Rated Coil Voltage) (at 20°C) (Initial) | Max. 10ms (Without contact bounce time) (Without diode) |
Shock Resistance: Functional | Min. 200 m/s2 [approx. 20G] (Half-wave pulse of sine wave: 11ms; detection time: 10µs) |
Shock Resistance: Destructive | Min. 1,000 m/s2 [approx. 100G] (Half-wave pulse of sine wave: 6ms) |
Vibration Resistance: Functional | 10 to 500 Hz, Min. 44.1 m/s2 [approx. 4.5G] |
Vibration Resistance: Destructive | 10 to 2,000 Hz, Min. 44.1 m/s2 [approx. 4.5G], Time of vibration for each direction; X, Y, Z direction: 4 hours |
Expected Life: Mechanical Life | Min. 106 (at 120 cpm) |
Expected Life: Electrical | Min. 104 (Operating frequency: 2s ON, 2s OFF) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Humidity: 5 to 85% R.H. (Please avoid icing or condensation) |
Weight (Typ.) | Approx. 20 g .71 oz |
Inner Carton (Pieces) | 50 |
Outer Carton (Pieces) | 200 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 154 |
Master Electronics United States Tel. 1-888-473-5297 | 76 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 67 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 54 |
Relay, Automotive, Spdt, 28Vdc, 15A | Newark Electronics |
RELAY, AUTOMOTIVE, SPDT, 28VDC, 15A | element14 |
Electromechanical Relay SPDT 15(NO)/8(NC)A 24VDC 320Ohm Plug-In | Panasonic Electronic Components CM1-24V | RS Americas |
Relay Automotive SPDT 15A 24VDC 320Ohm Quick Connect Plug-In | Avnet America |
AUTOMOTIVE RELAY | TTI Europe |
Automotive Relay Coil | Relay Specialties |
Where can I find additional details, specifications and documents for a CM1-24V?
Additional datasheets, footprints and schematics for CM1-24V are listed on our Part Details page. You can also find images and similar parts to CM1-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1-24V fall under?
The CM1-24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Automotive Relays > CM Series Relays.
Can I view similar or alternative parts?
You can view similar parts to CM1-24V when available in the CM Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1-24V you can contact the distributor directly for product support, shipping queries etc.
Is the CM1-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM1-24V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for CM1-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1-24V often in real-time on the comparison pages.
What if I can't find stock of CM1-24V?
You can fill out our help required form which you can use to request a quote for CM1-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.