Status: | Active |
---|---|
Series: | CM1224 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
14,130
in stock
|
Buy Now | |
element14
from US$0.36
|
14,130
in stock
|
Buy Now | |
Farnell
from US$0.34
|
14,130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,221
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Two or four channels of ESD protection up to 8kV contact discharge |
General purpose high-speed data line ESD protection |
Low channel input capacitance of 0.7pF typical with Minimal capacitance change with temperature and voltage |
Channel input capacitance matching of 0.02pF typical is ideal for differential signals |
Zener diode protects supply rail and eliminates the need for external by-pass capacitors |
Applications |
---|
Digital TV, Set Top Box, PC/Notebook, Gaming |
Description | CM1224 |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI HDMI 1.2 USB 2.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.8 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5.5 |
IR Max (µA) | 1 |
PPK Max (W) | 0.225 |
Package Type | SOT-23-6 |
Diode, Esd Protection, 3.3V, 0.7Pf | Newark Electronics |
DIODE, ESD PROTECTION, 3.3V, 0.7PF | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor Diode Arrays �8KV 6-Pin SOT-23 T/R | Avnet Silica |
CM1224-04SO, 4 CH. LOW CAP ESD | RS |
ESD Suppressor Diode Arrays ±8KV 6-Pin SOT-23 T/R | Avnet America |
CM1224-04SO, Quad Uni-Directional ESD Protection Array, 225mW, 6-Pin SOT-23 | ON Semiconductor CM1224-04SO | RS Americas |
Where can I find additional details, specifications and documents for a CM1224-04SO?
Additional datasheets, footprints and schematics for CM1224-04SO are listed on our Part Details page. You can also find images and similar parts to CM1224-04SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1224-04SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1224-04SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1224-04SO fall under?
The CM1224-04SO is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1224-04SO when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1224-04SO you can contact the distributor directly for product support, shipping queries etc.
Is the CM1224-04SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1224-04SO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for CM1224-04SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1224-04SO often in real-time on the comparison pages.
What if I can't find stock of CM1224-04SO?
You can fill out our help required form which you can use to request a quote for CM1224-04SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.