Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.60
|
21
in stock
|
Buy Now | |
Sager
from US$7.30
|
21
in stock
|
Buy Now | |
RS Americas
from US$7.35
|
20
in stock
|
Buy Now | |
Future Electronics
from US$8.11
|
-
|
Buy Now | |
element14
from US$10.96
|
-
|
Buy Now | |
Relay Specialties
from US$7.45
|
-
|
Buy Now |
Two, four, and eight channels of ESD protection with integrated backdrive protection on all lines |
Low channel input capacitance of 1.0pF (typical) with minimal capacitance change with temperature and voltage |
Channel I/O to GND capacitance difference of 0.02pF typical is ideal for differential signals |
Mutual capacitance between signal pin and adjacent signal pin at 0.11pF (typical) |
Zener diode protects supply rail and eliminates the need for external bypass capacitors |
Applications |
---|
General purpose high-speed data line ESD protection |
End Products |
---|
Digital TV, Set Top Box, PC/Notebook, Gaming |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Material | Steel |
---|---|
External Height - Metric | 92mm |
External Width - Metric | 44mm |
For Use With | Cable Management |
External Height - Imperial | 3.625" |
External Width - Imperial | 1.75" |
Product Range | - |
Bracket, Cable, Steel | Newark Electronics |
Cable Bracket, 1.75inx3.50in, Heavy Gauge Steel, Black, Mounting Hardware Incl. | Bud Industries CM-1223 | RS Americas |
CM Series 1.75x3.50" Cable Bracket" | Future Electronics |
CABLE BRACKET | Relay Specialties |
Where can I find additional details, specifications and documents for a CM1223?
Additional datasheets, footprints and schematics for CM1223 are listed on our Part Details page. You can also find images and similar parts to CM1223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1223 fall under?
The CM1223 is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1223 when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1223 you can contact the distributor directly for product support, shipping queries etc.
Is the CM1223 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1223 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, Future Electronics and element14 have stock available or on a lead time for CM1223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1223 often in real-time on the comparison pages.
What if I can't find stock of CM1223?
You can fill out our help required form which you can use to request a quote for CM1223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.