Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.04
|
1,348
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
3,554
in stock
|
Buy Now | |
element14
from US$3.05
|
3,460
in stock
|
Buy Now | |
Farnell
from US$3.57
|
3,460
in stock
|
Buy Now | |
TTI Europe
from US$2.96
|
2,950
in stock
|
Buy Now | |
RS Americas
from US$3.46
|
88
in stock
|
Buy Now | |
Future Electronics
from US$2.72
|
-
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Protective Construction | Sealed |
---|---|
Terminal Type | Plug-in type |
Protective Element | None |
Rated Coil Voltage | 12V DC |
Contact Arrangement | 1 Form C |
Operating Function | Single side stable |
Operate (Set) Voltage (at20°C) (Initial) | 3 to 7V DC |
Release (Reset) voltage (at20°C) (Initial) | 1.2 to 4.2V DC |
Rated Operating Current [±10%] (at 20°C) | 125 mA |
Coil Resistance (At 20oC) | 96Ω |
Rated Operating Power (at 20°C) | 1.5W |
Usable Voltage Range | 10 to 16V DC |
Contact Resistance (Initial) | Max. 15mΩ (typ. 2mΩ) (By voltage drop 1A 6V DC) |
Contact Material | Ag alloy |
Nominal Switching Capacity (Resistive Load) | N.O. side: 35A 14V DC, N.C. side: 20A 14V DC |
Contact Data: Max. Carrying Current | N.O. side: 20A 14V DC, N.C. side: 10A 14V DC (at 85°C 185°F, continuous) |
Min. Switching Load (Resistive) | 1A 14V DC (at 20°C 68°F) |
Contact Voltage Drop (After Electrical Life Test) | N.O. side: Max. 0.5 V (By voltage drop 35 A 14 V DC) N.C. side: Max. 0.3 V (By voltage drop 20 A 14 V DC) |
Insulation Resistance (Min. MΩ)(Initial) | Min. 20 MΩ (at 500V DC, Measurement at same location as [Dielectric strength] section.) |
Dielectric Strength (Between Open Contacts) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Dielectric Strength (Between Contacts and Coil) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Operate (Set) Time (At Rated Coil Voltage) (At 20oC) (Initial) | Max. 10ms (without contact bounce time) |
Release (Reset) Time (at Rated Coil Voltage) (at 20°C) (Initial) | Max. 10ms (Without contact bounce time) (Without diode) |
Shock Resistance: Functional | Min. 200 m/s2 [approx. 20G] (Half-wave pulse of sine wave: 11ms; detection time: 10µs) |
Shock Resistance: Destructive | Min. 1,000 m/s2 [approx. 100G] (Half-wave pulse of sine wave: 6ms) |
Vibration Resistance: Functional | 10 to 500 Hz, Min. 44.1 m/s2 [approx. 4.5G] |
Vibration Resistance: Destructive | 10 to 2,000 Hz, Min. 44.1 m/s2 [approx. 4.5G], Time of vibration for each direction; X, Y, Z direction: 4 hours |
Expected Life: Mechanical Life | Min. 106 (at 120 cpm) |
Expected Life: Electrical | Min. 104 (Operating frequency: 2s ON, 2s OFF) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Humidity: 5 to 85% R.H. (Please avoid icing or condensation) |
Weight (Typ.) | Approx. 20 g .71 oz |
Inner Carton (Pieces) | 50 |
Outer Carton (Pieces) | 200 |
TTI Inc United States Tel. 1-800-225-5884 | 4387 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 2771 |
Master Electronics United States Tel. 1-888-473-5297 | 1987 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 1753 |
Arrow Electronics United States Tel. 1-855-326-4757 | 1328 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 818 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 57 |
Relay, Automotive, Spdt, 14Vdc, 35A | Newark Electronics |
AUTO RELAY 12V 20A 1CO QCT | TTI Europe |
Micro ISO plugin relay,SPDT, 35A 12Vdc | RS |
Relay | RS Americas |
CM Series 20 A SPDT 12 VDC Micro-ISO Sealed Plug-In Automotive Relay | Future Electronics |
Automotive Relay, 12 VDC, 35 A, SPDT, Socket, Plug In, Quick Connect, CM | Avnet America |
PANASONIC EW/AROMAT RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a CM1-12V?
Additional datasheets, footprints and schematics for CM1-12V are listed on our Part Details page. You can also find images and similar parts to CM1-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1-12V fall under?
The CM1-12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Automotive Relays > CM Series Relays.
Can I view similar or alternative parts?
You can view similar parts to CM1-12V when available in the CM Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1-12V you can contact the distributor directly for product support, shipping queries etc.
Is the CM1-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM1-12V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for CM1-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1-12V often in real-time on the comparison pages.
What if I can't find stock of CM1-12V?
You can fill out our help required form which you can use to request a quote for CM1-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.