Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | MIL Spec |
Cable Diameter Max | 10mm |
Cable Diameter Min | 8mm |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 14S-6 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
Flammability Rating | UL94V-1 |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insert Arrangement | 14S-6 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 3mm |
Panel Cutout Diameter | 23.8mm |
Thread Size | PG11 |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Wire Area Size Max | 1mm² |
Circular Connector,receptacle, Size 14S-6, 6 Position, Cable | Newark Electronics |
SOCKET, FREE, 6WAY | element14 |
Hirschmann Cable box, 6-pin, MIL-C-5015, Socket / Socket, 14S-6, 10A | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CM06EA14S-6S?
Additional datasheets, footprints and schematics for CM06EA14S-6S are listed on our Part Details page. You can also find images and similar parts to CM06EA14S-6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM06EA14S-6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM06EA14S-6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM06EA14S-6S fall under?
The CM06EA14S-6S is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CM06EA14S-6S when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM06EA14S-6S you can contact the distributor directly for product support, shipping queries etc.
Is the CM06EA14S-6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM06EA14S-6S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CM06EA14S-6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM06EA14S-6S often in real-time on the comparison pages.
What if I can't find stock of CM06EA14S-6S?
You can fill out our help required form which you can use to request a quote for CM06EA14S-6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.