Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Cable Diameter Max | 10mm |
Cable Diameter Min | 8mm |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 14S |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
Flammability Rating | UL94V-1 |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insert Arrangement | 14S-61 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Wire Area Size Max | 1mm² |
Hirschmann Cable box, 6p+E, MIL-C-5015, Socket / Socket, 14S-61, 10A | Distrelec |
Circular Connector Receptacle Size 14S, 6 Position, Cable | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 6+E WAY, CABLE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CM06EA14S-61S?
Additional datasheets, footprints and schematics for CM06EA14S-61S are listed on our Part Details page. You can also find images and similar parts to CM06EA14S-61S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM06EA14S-61S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM06EA14S-61S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM06EA14S-61S fall under?
The CM06EA14S-61S is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CM06EA14S-61S when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM06EA14S-61S you can contact the distributor directly for product support, shipping queries etc.
Is the CM06EA14S-61S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM06EA14S-61S have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for CM06EA14S-61S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM06EA14S-61S often in real-time on the comparison pages.
What if I can't find stock of CM06EA14S-61S?
You can fill out our help required form which you can use to request a quote for CM06EA14S-61S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.