Status: | Unknown |
---|---|
Series: | AVX CM |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX CM |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance + | 5% |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 0.35mm |
External Length / Height | 1mm |
External Width | 0.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 10000 |
Tape Width | 8mm |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, 22 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CM05CG220J50AH?
Additional datasheets, footprints and schematics for CM05CG220J50AH are listed on our Part Details page. You can also find images and similar parts to CM05CG220J50AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM05CG220J50AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM05CG220J50AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM05CG220J50AH fall under?
The CM05CG220J50AH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CM05CG220J50AH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM05CG220J50AH you can contact the distributor directly for product support, shipping queries etc.
Is the CM05CG220J50AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM05CG220J50AH have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for CM05CG220J50AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM05CG220J50AH often in real-time on the comparison pages.
What if I can't find stock of CM05CG220J50AH?
You can fill out our help required form which you can use to request a quote for CM05CG220J50AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.