Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cap |
---|---|
For Use With | Surface Mount Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Colour | Black |
Flammability Rating | UL94V-1 |
IP / NEMA Rating | IP67 |
Material | Polyamide |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Dust Cap/Cover, 7 - 17 Way, Cap, Surface Mount Connectors, Nylon (Polyamide) Body Rohs Compliant: Yes |Hirschmann CM02SD20 | Newark Electronics |
CAP, CM SERIES, 7-17WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CM02SD20?
Additional datasheets, footprints and schematics for CM02SD20 are listed on our Part Details page. You can also find images and similar parts to CM02SD20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM02SD20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM02SD20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM02SD20 fall under?
The CM02SD20 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CM02SD20 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM02SD20 you can contact the distributor directly for product support, shipping queries etc.
Is the CM02SD20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM02SD20 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CM02SD20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM02SD20 often in real-time on the comparison pages.
What if I can't find stock of CM02SD20?
You can fill out our help required form which you can use to request a quote for CM02SD20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.