Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | CM Series Circular Connector |
Connector Body Material | - |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | MIL Spec |
Colour | Black |
Flammability Rating | UL94V-1 |
IP / NEMA Rating | IP67 |
Material | Polyamide |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Dust Cap/Cover, 3 - 6 Way, Dust Cap, Cm Series Circular Connector Rohs Compliant: Yes |Hirschmann CM02SD14S | Newark Electronics |
CAP, CM SERIES, 3-6WAY | element14 |
Where can I find additional details, specifications and documents for a CM02SD14S?
Additional datasheets, footprints and schematics for CM02SD14S are listed on our Part Details page. You can also find images and similar parts to CM02SD14S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM02SD14S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM02SD14S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM02SD14S fall under?
The CM02SD14S is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CM02SD14S when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM02SD14S you can contact the distributor directly for product support, shipping queries etc.
Is the CM02SD14S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM02SD14S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CM02SD14S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM02SD14S often in real-time on the comparison pages.
What if I can't find stock of CM02SD14S?
You can fill out our help required form which you can use to request a quote for CM02SD14S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.