Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | MIL Spec |
Cable Diameter Max | 10mm |
Cable Diameter Min | 8mm |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 14S-61 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
Flammability Rating | UL94V-1 |
Gender | Plug |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 3mm |
Panel Cutout Diameter | 23.8mm |
Thread Size | PG11 |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Wire Area Size Max | 1mm² |
Wire Size | 20AWG |
Working Voltage | 50V |
PLUG, PANEL, 6+E WAY | element14 |
Hirschmann Appliance plug, 6p+E, MIL-C-5015, Plug / Plug, 14S-61, 10A | Distrelec |
Circular Connector Plug Size 14S, 6 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a CM02E14S-61P?
Additional datasheets, footprints and schematics for CM02E14S-61P are listed on our Part Details page. You can also find images and similar parts to CM02E14S-61P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM02E14S-61P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM02E14S-61P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM02E14S-61P fall under?
The CM02E14S-61P is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CM02E14S-61P when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM02E14S-61P you can contact the distributor directly for product support, shipping queries etc.
Is the CM02E14S-61P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM02E14S-61P have stock available?
Authorised distributors including element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for CM02E14S-61P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM02E14S-61P often in real-time on the comparison pages.
What if I can't find stock of CM02E14S-61P?
You can fill out our help required form which you can use to request a quote for CM02E14S-61P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.