Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Screw Pin |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | MIL Spec |
Cable Diameter Max | 10mm |
Cable Diameter Min | 8mm |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 14S-2 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 5mohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 10A |
Flammability Rating | UL94V-1 |
Gender | Plug |
IP / NEMA Rating | IP67 |
Insert Arrangement | 14S-2 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 3mm |
Panel Cutout Diameter | 23.8mm |
Thread Size | PG11 |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Wire Area Size Max | 1mm² |
Wire Size | 20AWG |
Circular Connector, Mil-C-5015 Series (Vg95342), Plug, 4, Pin, Screw, Panel Mount Rohs Compliant: Yes |Hirschmann CM02E14S-2P | Newark Electronics |
PLUG, PANEL, 4WAY | element14 |
Hirschmann Appliance plug, 4-pin, MIL-C-5015, Plug / Plug, 14S-2, 10A | Distrelec |
Where can I find additional details, specifications and documents for a CM02E14S-2P?
Additional datasheets, footprints and schematics for CM02E14S-2P are listed on our Part Details page. You can also find images and similar parts to CM02E14S-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM02E14S-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM02E14S-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM02E14S-2P fall under?
The CM02E14S-2P is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CM02E14S-2P when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM02E14S-2P you can contact the distributor directly for product support, shipping queries etc.
Is the CM02E14S-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM02E14S-2P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CM02E14S-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM02E14S-2P often in real-time on the comparison pages.
What if I can't find stock of CM02E14S-2P?
You can fill out our help required form which you can use to request a quote for CM02E14S-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.