Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RSTI-CC-5855 |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Number of Cores | 1 |
Insulation Diameter | 21.3 – 34.6mm |
Conductor Diameter | 14.5 – 21.6mm |
Cross-Section Range | 185 – 300mm² |
Voltage Class | ≤ 24kV |
Design Specification | HD629.1-S2 |
Emission Free | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Application Type | T-Connector |
Marine-Offshore-Shipbuilding Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Halogen Free | Yes |
Installation Instruction | Dutch |
Product Availability | EMEA, ASIA, ANZPAC, AMERICAS |
Connector Type | Mechanical |
Screened | Yes |
Technology | Separable Connector |
Bushing Type | 630A, 1250A |
Product Family | RSTI |
Cable Shield Style | Copper Wire |
Insulation | Polymeric |
Where can I find additional details, specifications and documents for a CM0099-003?
Additional datasheets, footprints and schematics for CM0099-003 are listed on our Part Details page. You can also find images and similar parts to CM0099-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM0099-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM0099-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM0099-003 fall under?
The CM0099-003 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to CM0099-003 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM0099-003 you can contact the distributor directly for product support, shipping queries etc.
Is the CM0099-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM0099-003 have stock available?
There is no stock from authorised distributors for CM0099-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM0099-003 often in real-time on the comparison pages.
What if I can't find stock of CM0099-003?
You can fill out our help required form which you can use to request a quote for CM0099-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.