Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Material | Steel |
---|---|
External Height - Metric | 44mm |
External Width - Metric | 59mm |
For Use With | CLB-203 CLB-307 CLB-315 LBS-0 LBS-11 LBS-12 Ball Bearing Slides |
Product Range | - |
Mounting Bracket, Clb/Lbs Slides, Steel | Newark Electronics |
MOUNTING BRACKET, CLB/LBS SLIDES, STEEL | element14 |
Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Compliant |
Time Min | 0s |
---|---|
Time Max | 3min |
Product Range | CM Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CM5?
Additional datasheets, footprints and schematics for CM5 are listed on our Part Details page. You can also find images and similar parts to CM5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM5 fall under?
The CM5 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to CM5 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM5 you can contact the distributor directly for product support, shipping queries etc.
Is the CM5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Sager have stock available or on a lead time for CM5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM5 often in real-time on the comparison pages.
What if I can't find stock of CM5?
You can fill out our help required form which you can use to request a quote for CM5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.