Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
LED Color | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | - |
Lens Shape | Square |
Forward Current / Color | R 15mA G 10mA B 10mA |
Forward Voltage / Color | R 2.1V G 2.7V B 3V |
MSL | - |
Where can I find additional details, specifications and documents for a CLX6F-FKC-CNP1ST1E1BB7D3D3?
Additional datasheets, footprints and schematics for CLX6F-FKC-CNP1ST1E1BB7D3D3 are listed on our Part Details page. You can also find images and similar parts to CLX6F-FKC-CNP1ST1E1BB7D3D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLX6F-FKC-CNP1ST1E1BB7D3D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLX6F-FKC-CNP1ST1E1BB7D3D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLX6F-FKC-CNP1ST1E1BB7D3D3 fall under?
The CLX6F-FKC-CNP1ST1E1BB7D3D3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to CLX6F-FKC-CNP1ST1E1BB7D3D3 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLX6F-FKC-CNP1ST1E1BB7D3D3 you can contact the distributor directly for product support, shipping queries etc.
Is the CLX6F-FKC-CNP1ST1E1BB7D3D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLX6F-FKC-CNP1ST1E1BB7D3D3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for CLX6F-FKC-CNP1ST1E1BB7D3D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLX6F-FKC-CNP1ST1E1BB7D3D3 often in real-time on the comparison pages.
What if I can't find stock of CLX6F-FKC-CNP1ST1E1BB7D3D3?
You can fill out our help required form which you can use to request a quote for CLX6F-FKC-CNP1ST1E1BB7D3D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.