Status: | Unknown |
---|---|
Series: | CLX6A Series |
RoHS: | Unknown |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | - |
Lens Shape | Square |
Forward Current / Colour | R 20mA G 20mA B 20mA |
Luminous Intensity / Colour | R 700mcd G 1.4cd B 400mcd |
Forward Voltage / Colour | R 2V G 3.2V B 3.2V |
Wavelength / Colour | R 624nm G 540nm B 480nm |
Product Range | CLX6A Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 5A - 24 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a CLX6A-FKB-CJNNRFJBB7A363?
Additional datasheets, footprints and schematics for CLX6A-FKB-CJNNRFJBB7A363 are listed on our Part Details page. You can also find images and similar parts to CLX6A-FKB-CJNNRFJBB7A363 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLX6A-FKB-CJNNRFJBB7A363 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLX6A-FKB-CJNNRFJBB7A363 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLX6A-FKB-CJNNRFJBB7A363 fall under?
The CLX6A-FKB-CJNNRFJBB7A363 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to CLX6A-FKB-CJNNRFJBB7A363 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLX6A-FKB-CJNNRFJBB7A363 you can contact the distributor directly for product support, shipping queries etc.
Is the CLX6A-FKB-CJNNRFJBB7A363 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLX6A-FKB-CJNNRFJBB7A363 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CLX6A-FKB-CJNNRFJBB7A363.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLX6A-FKB-CJNNRFJBB7A363 often in real-time on the comparison pages.
What if I can't find stock of CLX6A-FKB-CJNNRFJBB7A363?
You can fill out our help required form which you can use to request a quote for CLX6A-FKB-CJNNRFJBB7A363 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.