Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$85.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$85.58
|
No stock
|
Buy Now |
For Use With | 19" Enclosures |
---|---|
Carrying Capacity | 240kg |
Wheel Diameter | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
WHEELS, W/BRAKE, LOGIC2, PK4 | Farnell |
Where can I find additional details, specifications and documents for a CLX000001?
Additional datasheets, footprints and schematics for CLX000001 are listed on our Part Details page. You can also find images and similar parts to CLX000001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLX000001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLX000001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLX000001 fall under?
The CLX000001 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to CLX000001 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLX000001 you can contact the distributor directly for product support, shipping queries etc.
Is the CLX000001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLX000001 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CLX000001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLX000001 often in real-time on the comparison pages.
What if I can't find stock of CLX000001?
You can fill out our help required form which you can use to request a quote for CLX000001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.