Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red, Green, Blue |
---|---|
LED Mounting | SMD |
Viewing Angle | 110° |
Lens Shape | Round |
Forward Current / Color | R 50mA, G 25mA, B 25mA |
Luminous Intensity / Color | R 320mcd, G 500mcd, B 160mcd |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CLVBA-FKA-CAEDH8BBB7A363?
Additional datasheets, footprints and schematics for CLVBA-FKA-CAEDH8BBB7A363 are listed on our Part Details page. You can also find images and similar parts to CLVBA-FKA-CAEDH8BBB7A363 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLVBA-FKA-CAEDH8BBB7A363 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLVBA-FKA-CAEDH8BBB7A363 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLVBA-FKA-CAEDH8BBB7A363 fall under?
The CLVBA-FKA-CAEDH8BBB7A363 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to CLVBA-FKA-CAEDH8BBB7A363 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLVBA-FKA-CAEDH8BBB7A363 you can contact the distributor directly for product support, shipping queries etc.
Is the CLVBA-FKA-CAEDH8BBB7A363 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLVBA-FKA-CAEDH8BBB7A363 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Avnet Silica have stock available or on a lead time for CLVBA-FKA-CAEDH8BBB7A363.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLVBA-FKA-CAEDH8BBB7A363 often in real-time on the comparison pages.
What if I can't find stock of CLVBA-FKA-CAEDH8BBB7A363?
You can fill out our help required form which you can use to request a quote for CLVBA-FKA-CAEDH8BBB7A363 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.