CLV6A-FKB-CK1P1G1BB7R3R3 LED Products by Cree

LED, 4.2MM, RED / GREEN / BLUE, PLCC-6

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

LED Color Red, Green, Blue
LED Mounting SMD
Bulb Size 4.2mm
Viewing Angle 120°
Lens Shape Round
Forward Current / Color R 50mA, G 35mA, B 35mA
Forward Voltage / Color R 2V, G 3.2V, B 3.2V
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CLV6A-FKB-CK1P1G1BB7R3R3?

Additional datasheets, footprints and schematics for CLV6A-FKB-CK1P1G1BB7R3R3 are listed on our Part Details page. You can also find images and similar parts to CLV6A-FKB-CK1P1G1BB7R3R3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CLV6A-FKB-CK1P1G1BB7R3R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLV6A-FKB-CK1P1G1BB7R3R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CLV6A-FKB-CK1P1G1BB7R3R3 fall under?

The CLV6A-FKB-CK1P1G1BB7R3R3 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to CLV6A-FKB-CK1P1G1BB7R3R3 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CLV6A-FKB-CK1P1G1BB7R3R3 you can contact the distributor directly for product support, shipping queries etc.

Is the CLV6A-FKB-CK1P1G1BB7R3R3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CLV6A-FKB-CK1P1G1BB7R3R3 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CLV6A-FKB-CK1P1G1BB7R3R3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CLV6A-FKB-CK1P1G1BB7R3R3 often in real-time on the comparison pages.

What if I can't find stock of CLV6A-FKB-CK1P1G1BB7R3R3?

You can fill out our help required form which you can use to request a quote for CLV6A-FKB-CK1P1G1BB7R3R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay