Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
LED COLOR | R |
---|---|
LED Color | Red Green Blue |
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 120 |
Lens Shape | Round |
Forward Current / Color | R 20mA G 15mA B 15mA |
Luminous Intensity / Color | R 450mcd G 1.1cd B 250mcd |
Where can I find additional details, specifications and documents for a CLV1L-FKB-CHMMQEHBB7673673?
Additional datasheets, footprints and schematics for CLV1L-FKB-CHMMQEHBB7673673 are listed on our Part Details page. You can also find images and similar parts to CLV1L-FKB-CHMMQEHBB7673673 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLV1L-FKB-CHMMQEHBB7673673 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLV1L-FKB-CHMMQEHBB7673673 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLV1L-FKB-CHMMQEHBB7673673 fall under?
The CLV1L-FKB-CHMMQEHBB7673673 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to CLV1L-FKB-CHMMQEHBB7673673 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLV1L-FKB-CHMMQEHBB7673673 you can contact the distributor directly for product support, shipping queries etc.
Is the CLV1L-FKB-CHMMQEHBB7673673 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLV1L-FKB-CHMMQEHBB7673673 have stock available?
There is no stock from authorised distributors for CLV1L-FKB-CHMMQEHBB7673673.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLV1L-FKB-CHMMQEHBB7673673 often in real-time on the comparison pages.
What if I can't find stock of CLV1L-FKB-CHMMQEHBB7673673?
You can fill out our help required form which you can use to request a quote for CLV1L-FKB-CHMMQEHBB7673673 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.