Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | - |
Lens Shape | Round with Flat Top |
Forward Current / Color | R 20mA G 20mA B 20mA |
Packaging | Cut Tape |
Product Range | - |
Where can I find additional details, specifications and documents for a CLV1A-FKB-CK1N1G1BB7R4S3?
Additional datasheets, footprints and schematics for CLV1A-FKB-CK1N1G1BB7R4S3 are listed on our Part Details page. You can also find images and similar parts to CLV1A-FKB-CK1N1G1BB7R4S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLV1A-FKB-CK1N1G1BB7R4S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLV1A-FKB-CK1N1G1BB7R4S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLV1A-FKB-CK1N1G1BB7R4S3 fall under?
The CLV1A-FKB-CK1N1G1BB7R4S3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to CLV1A-FKB-CK1N1G1BB7R4S3 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLV1A-FKB-CK1N1G1BB7R4S3 you can contact the distributor directly for product support, shipping queries etc.
Is the CLV1A-FKB-CK1N1G1BB7R4S3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLV1A-FKB-CK1N1G1BB7R4S3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CLV1A-FKB-CK1N1G1BB7R4S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLV1A-FKB-CK1N1G1BB7R4S3 often in real-time on the comparison pages.
What if I can't find stock of CLV1A-FKB-CK1N1G1BB7R4S3?
You can fill out our help required form which you can use to request a quote for CLV1A-FKB-CK1N1G1BB7R4S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.