Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Span | 200ft |
---|---|
Contact Configuration | SPST-NO, SPST-NC |
Contact Voltage AC Max | 120V |
Contact Current AC Max | 6A |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 2.8A |
RoHS Compliant | Yes |
Cable Pull Safety Switch, 200Ft, Spst | Newark Electronics |
Cable Pull Switch, 1NC/1NO, DIRECT ACT | Honeywell CLSXE4A-1 | RS Americas |
Emergency Stop Switches / E-Stop Switches Safety/1CPS | Sager |
Where can I find additional details, specifications and documents for a CLSXE4A1?
Additional datasheets, footprints and schematics for CLSXE4A1 are listed on our Part Details page. You can also find images and similar parts to CLSXE4A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLSXE4A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLSXE4A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLSXE4A1 fall under?
The CLSXE4A1 is listed under Automation & Process Control > Control Gear & Switch Gear > Cable Pull Switches.
Can I view similar or alternative parts?
You can view similar parts to CLSXE4A1 when available in the Cable Pull Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLSXE4A1 you can contact the distributor directly for product support, shipping queries etc.
Is the CLSXE4A1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CLSXE4A1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for CLSXE4A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLSXE4A1 often in real-time on the comparison pages.
What if I can't find stock of CLSXE4A1?
You can fill out our help required form which you can use to request a quote for CLSXE4A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.