CLSB7A1 Control Gear & Switch Gear by Honeywell

CABLE PULL SAFETY SWITCH, 200FT, SPST

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$605.86

Distributor Stock
Logo for Newark
Newark
from US$866.62
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$966.60
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$605.86
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Cable Span 200ft
Contact Configuration SPST-NO, SPST-NC
Contact Voltage AC Max 120V
Contact Current AC Max 6A
Contact Voltage DC Max 24V
Contact Current DC Max 2.8A
RoHS Compliant Yes

Alternative Descriptions

Cable Pull Safety Switch, 200Ft, Spst | Newark Electronics
Limit Switch, Safety Switches | Honeywell CLSB7A-1 | RS Americas
Cable Pull Switch 600V AC, 250V DC 10A | Carlton-Bates
Cable Pull Switches SAFETY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CLSB7A1?

Additional datasheets, footprints and schematics for CLSB7A1 are listed on our Part Details page. You can also find images and similar parts to CLSB7A1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CLSB7A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLSB7A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CLSB7A1 fall under?

The CLSB7A1 is listed under Automation & Process Control > Control Gear & Switch Gear > Cable Pull Switches.

Can I view similar or alternative parts?

You can view similar parts to CLSB7A1 when available in the Cable Pull Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CLSB7A1 you can contact the distributor directly for product support, shipping queries etc.

Is the CLSB7A1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CLSB7A1 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for CLSB7A1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CLSB7A1 often in real-time on the comparison pages.

What if I can't find stock of CLSB7A1?

You can fill out our help required form which you can use to request a quote for CLSB7A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay