Status: | Unknown |
---|---|
Series: | CLS Series |
RoHS: | Compliant |
Cable Span | 66.6m |
---|---|
Contact Configuration | DPST-1NO, SPST-NC |
Contact Voltage AC Max | 600V |
Contact Current AC Max | 6A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 2.8A |
Product Range | CLS Series |
RoHS Compliant | Yes |
Limit CBLE PULL SW 1NO/1NC BLUE BDY, CLS Series | Honeywell CLSB4B-1 | RS Americas |
Limit Cable Pull Switch, 200Ft | Newark Electronics |
Cable Pull Switch 600V AC, 250V DC 10A | Carlton-Bates |
Cable Pull Switches N.O./N.C. 6A Electro | Sager |
Where can I find additional details, specifications and documents for a CLSB4B1?
Additional datasheets, footprints and schematics for CLSB4B1 are listed on our Part Details page. You can also find images and similar parts to CLSB4B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLSB4B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLSB4B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLSB4B1 fall under?
The CLSB4B1 is listed under Automation & Process Control > Control Gear & Switch Gear > Cable Pull Switches.
Can I view similar or alternative parts?
You can view similar parts to CLSB4B1 when available in the Cable Pull Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLSB4B1 you can contact the distributor directly for product support, shipping queries etc.
Is the CLSB4B1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CLSB4B1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for CLSB4B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLSB4B1 often in real-time on the comparison pages.
What if I can't find stock of CLSB4B1?
You can fill out our help required form which you can use to request a quote for CLSB4B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.