Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.06
|
No stock
|
Buy Now |
Track Resistance | 500ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | - |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 19.1mm |
Body Diameter | 23.1mm |
Electrical Angular Rotation Tolerance + | 15° |
Electrical Angular Rotation Tolerance - | 15° |
External Length / Height | 17.5mm |
Full Power Rating Temperature | 20°C |
Isolation Voltage | 1000V |
Mechanical Angular Rotation Tolerance + | 10° |
Mechanical Angular Rotation Tolerance - | 10° |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 500ohm |
Resistor Element Material | Wirewound |
Rotation Electrical Angle | 265° |
Rotation Mechanical Angle | 290° |
Terminal Resistance | 0.2ohm |
Termination Type | Solder |
Thread Size | 3/8" 32 UNEF |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating | 250V |
Voltage Rating V DC | 250V |
POTENTIOMETER, 500R | Farnell |
Where can I find additional details, specifications and documents for a CLR110611S500RK?
Additional datasheets, footprints and schematics for CLR110611S500RK are listed on our Part Details page. You can also find images and similar parts to CLR110611S500RK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLR110611S500RK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLR110611S500RK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLR110611S500RK fall under?
The CLR110611S500RK is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CLR110611S500RK when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLR110611S500RK you can contact the distributor directly for product support, shipping queries etc.
Is the CLR110611S500RK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLR110611S500RK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CLR110611S500RK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLR110611S500RK often in real-time on the comparison pages.
What if I can't find stock of CLR110611S500RK?
You can fill out our help required form which you can use to request a quote for CLR110611S500RK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.