Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 12V |
---|---|
Torque Max | 930in-lb |
Battery Capacity | 2Ah |
RoHS Compliant | NA |
12 Volt Lith-Ion Two Tool Combo Kit With Pocket And Impact Drivers | Newark Electronics |
Where can I find additional details, specifications and documents for a CLPK27-120?
Additional datasheets, footprints and schematics for CLPK27-120 are listed on our Part Details page. You can also find images and similar parts to CLPK27-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLPK27-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLPK27-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLPK27-120 fall under?
The CLPK27-120 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills > Cordless Drill / Drivers.
Can I view similar or alternative parts?
You can view similar parts to CLPK27-120 when available in the Cordless Drill / Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLPK27-120 you can contact the distributor directly for product support, shipping queries etc.
Is the CLPK27-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLPK27-120 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CLPK27-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLPK27-120 often in real-time on the comparison pages.
What if I can't find stock of CLPK27-120?
You can fill out our help required form which you can use to request a quote for CLPK27-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.