CLP6C-FKB-CM1Q1H1BB7R3R3 Optoelectronics, LEDs & Displays by Cree

LED 4MM RED / GREEN / BLUE PLCC-6 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for RS
RS
from US$0.52
1,290
in stock
Buy Now
Logo for element14
element14
from US$0.65
2,688
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.62
2,688
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
1,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.52
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

LED Color Red Green Blue
LED Mounting SMD
Bulb Size 4mm
Viewing Angle 120°
Lens Shape Round
Forward Current / Color R 20mA G 20mA B 20mA
Product Range -
Forward Voltage 2V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CLP6C-FKB-CM1Q1H1BB7R3R3?

Additional datasheets, footprints and schematics for CLP6C-FKB-CM1Q1H1BB7R3R3 are listed on our Part Details page. You can also find images and similar parts to CLP6C-FKB-CM1Q1H1BB7R3R3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CLP6C-FKB-CM1Q1H1BB7R3R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP6C-FKB-CM1Q1H1BB7R3R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CLP6C-FKB-CM1Q1H1BB7R3R3 fall under?

The CLP6C-FKB-CM1Q1H1BB7R3R3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to CLP6C-FKB-CM1Q1H1BB7R3R3 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CLP6C-FKB-CM1Q1H1BB7R3R3 you can contact the distributor directly for product support, shipping queries etc.

Is the CLP6C-FKB-CM1Q1H1BB7R3R3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CLP6C-FKB-CM1Q1H1BB7R3R3 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for CLP6C-FKB-CM1Q1H1BB7R3R3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CLP6C-FKB-CM1Q1H1BB7R3R3 often in real-time on the comparison pages.

What if I can't find stock of CLP6C-FKB-CM1Q1H1BB7R3R3?

You can fill out our help required form which you can use to request a quote for CLP6C-FKB-CM1Q1H1BB7R3R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay